Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051K00FKEAC

Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3977-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3977-6-ND
Chip Resistor - Surface Mount 541-3977-6-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3977-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3977-2-ND
Chip Resistor - Surface Mount 541-3977-2-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3977-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3977-1-ND
Chip Resistor - Surface Mount 541-3977-1-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistance Vishay - 45AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9155
Resistance Vishay 45AC9155
Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay - 26AK5048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay
26AK5048
Res, 1K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay 26AK5048
RES, 1K, 1%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K00FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K00FKEAC
Chip Resistor - Surface Mount CRCW08051K00FKEAC
RES 1K OHM 1% 1/8W 0805

RES 1K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-3977-6-ND 45AC9155 CRCW08051K00FKEAC
Product Name Chip Resistor - Surface Mount Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details