Vishay Intertechnology, Inc. RES 1K OHM 1/8W .5% 0805 SMD CRCW08051K00DHEAP

Description
RES 1Kohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 1Kohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W .5% 0805 SMD - CRCW08051K00DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W .5% 0805 SMD
CRCW08051K00DHEAP
RES 1K OHM 1/8W .5% 0805 SMD CRCW08051K00DHEAP
RES 1Kohm 1/8W .5% 0805 SMD

RES 1Kohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0KAZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KAZTR-ND
Chip Resistor - Surface Mount 541-1.0KAZTR-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KAZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KAZCT-ND
Chip Resistor - Surface Mount 541-1.0KAZCT-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KAZDKR-ND
Chip Resistor - Surface Mount 541-1.0KAZDKR-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051K00DHEAP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K00DHEAP
Chip Resistor - Surface Mount CRCW08051K00DHEAP
RES SMD 1K OHM 0.5% 1/8W 0805

RES SMD 1K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051K00DHEAP 541-1.0KAZTR-ND CRCW08051K00DHEAP
Product Name RES 1K OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details