Vishay Precision Group Res, Thick Film, 19K6, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW080519K6FKEA.

Description
RES, THICK FILM, 19K6, 1%, 0.125W, 0805, REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 19K6, 1%, 0.125W, 0805, REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 19K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 29AC3671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
29AC3671
Res, Thick Film, 19K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 29AC3671
RES, THICK FILM, 19K6, 1%, 0.125W, 0805, REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K6, 1%, 0.125W, 0805, REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3671
Product Name Res, Thick Film, 19K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details