Thick Film Chip ResistorSeries:CRCW;
19.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
19.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
19.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 19.6K OHM 1% 1/8W 0805
RES, THICK FILM, 19K6, 1%, 0.125W, 0805; Resistance:19.6kohm;
RES, THICK FILM, 19K6, 1%, 0.125W, 0805, REEL; Resistance:19.6kohm;
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6790989 | CRCW080519K6FKEA | 541-19.6KCDKR-ND | CRCW080519K6FKEA | 52K9937 |
| Product Name | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 19K6, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Standards and Certifications | RoHS | RoHS | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |