Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% CRCW080519K1FKTA

Description
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% - CRCW080519K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%
CRCW080519K1FKTA
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% CRCW080519K1FKTA
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%

Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080519K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080519K1FKTA-ND
Chip Resistor - Surface Mount CRCW080519K1FKTA-ND
19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4906
Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4906
RES, THICK FILM, 19K1, 1%, 0.125W, 0805, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 19K1, 1%, 0.125W, 0805, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080519K1FKTA CRCW080519K1FKTA-ND 07J4906
Product Name Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data