Vishay Precision Group Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% CRCW080519K1FKEA

Description
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% - CRCW080519K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%
CRCW080519K1FKEA
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% CRCW080519K1FKEA
Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%

Thick Film Resistors - SMD 1/8watt 19.1Kohms 1%

Supplier's Site
Surface Mount Resistors - 6790970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790970
Surface Mount Resistors 6790970
Vishay CRCW080519K1FKEA

Vishay CRCW080519K1FKEA

Supplier's Site
Surface Mount Resistors - 1694545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694545
Surface Mount Resistors 1694545
Vishay CRCW080519K1FKEA

Vishay CRCW080519K1FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-19.1KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1KCDKR-ND
Chip Resistor - Surface Mount 541-19.1KCDKR-ND
19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1KCTR-ND
Chip Resistor - Surface Mount 541-19.1KCTR-ND
19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1KCCT-ND
Chip Resistor - Surface Mount 541-19.1KCCT-ND
19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 19K1, 1%, 0.125W, 0805; Resistance Vishay - 52K9935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.125W, 0805; Resistance Vishay
52K9935
Res, Thick Film, 19K1, 1%, 0.125W, 0805; Resistance Vishay 52K9935
RES, THICK FILM, 19K1, 1%, 0.125W, 0805; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.125W, 0805; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9936
Res, Thick Film, 19K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9936
RES, THICK FILM, 19K1, 1%, 0.125W, 0805, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.125W, 0805, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4527 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4527
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4527
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080519K1FKEA 6790970 541-19.1KCDKR-ND 52K9935 27W4527
Product Name Thick Film Resistors - SMD 1/8watt 19.1Kohms 1% Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 19K1, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details