Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805196RFKTA

Description
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805196RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805196RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805196RFKTATR-ND
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805196RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805196RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805196RFKTACT-ND
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805196RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805196RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805196RFKTADKR-ND
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805196RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805196RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805196RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4909
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4909
RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805196RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805196RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805196RFKTA
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805196RFKTATR-ND CRCW0805196RFKTA 07J4909 CRCW0805196RFKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 196 ohms 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details