Vishay Precision Group SMD 196 Ohm 8W Resistor CRCW0805196RFKEA

Description
196 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805196RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 196 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805196RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
196 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805196RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 196 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805196RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 196 Ohm 8W Resistor - 52-CRCW0805196RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 196 Ohm 8W Resistor
52-CRCW0805196RFKEA
SMD 196 Ohm 8W Resistor 52-CRCW0805196RFKEA
196 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805196RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 196 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805196RFKEA can be used for catalog matching and distributor lookup.

196 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805196RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 196 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805196RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-196CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196CDKR-ND
Chip Resistor - Surface Mount 541-196CDKR-ND
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196CCT-ND
Chip Resistor - Surface Mount 541-196CCT-ND
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196CTR-ND
Chip Resistor - Surface Mount 541-196CTR-ND
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805196RFKEA
915892-CRCW0805196RFKEA
Chip Resistor - Surface Mount - CRCW0805196RFKEA 915892-CRCW0805196RFKEA
Manufacturer: Vishay Win Source Part Number: 915892-CRCW0805196RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-196CCT, 541-196CTR, 541-196CDKR, D12/CRCW0805 100 196R 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915892-CRCW0805196RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-196CCT, 541-196CTR, 541-196CDKR, D12/CRCW0805 100 196R 1% ET1 E3

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 196ohms 1% 100ppm - CRCW0805196RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 196ohms 1% 100ppm
CRCW0805196RFKEA
Thick Film Resistors - SMD 1/8watt 196ohms 1% 100ppm CRCW0805196RFKEA
Thick Film Resistors - SMD 1/8watt 196ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 196ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9944
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9944
RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805196RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805196RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805196RFKEA
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0805196RFKEA 541-196CDKR-ND 915892-CRCW0805196RFKEA CRCW0805196RFKEA 52K9944 CRCW0805196RFKEA
Product Name SMD 196 Ohm 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0805196RFKEA Thick Film Resistors - SMD 1/8watt 196ohms 1% 100ppm Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 196 ohms 196 ohms 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data