VISHAY INTERTECHNOLOGY, INC.
CRCW08051913F100RT1 -- 191K 1% 100PPM TKF
Vishay Intertechnology, Inc.
191K 1% 100PPM TKF
CRCW08051913F100RT1
Description
191K 1% 100PPM TKF
Request a Quote
Email Supplier
Description
191K 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051913F100RT1 |
|
Product Name
|
191K 1% 100PPM TKF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
12400 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details