VISHAY INTERTECHNOLOGY, INC.
CRCW08051911FRT1 -- 1.91K .125W 1% 0805 SMT
Vishay Intertechnology, Inc.
1.91K .125W 1% 0805 SMT
CRCW08051911FRT1
Description
1.91K .125W 1% 0805 SMT
Request a Quote
Email Supplier
Description
1.91K .125W 1% 0805 SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051911FRT1 |
|
Product Name
|
1.91K .125W 1% 0805 SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1070 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details