Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080518R7FKTA

Description
18.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080518R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080518R7FKTA-ND
Chip Resistor - Surface Mount CRCW080518R7FKTA-ND
18.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080518R7FKTA - CRCW080518R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080518R7FKTA
CRCW080518R7FKTA
CRCW080518R7FKTA CRCW080518R7FKTA
CRCW080518R7FKTA

CRCW080518R7FKTA

Supplier's Site
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4887
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4887
RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080518R7FKTA-ND CRCW080518R7FKTA 07J4887
Product Name Chip Resistor - Surface Mount CRCW080518R7FKTA Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details