Vishay Precision Group Thick Film Resistors - SMD 1/8watt 18.7ohms 1% CRCW080518R7FKEA

Description
Thick Film Resistors - SMD 1/8watt 18.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 18.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 18.7ohms 1% - CRCW080518R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 18.7ohms 1%
CRCW080518R7FKEA
Thick Film Resistors - SMD 1/8watt 18.7ohms 1% CRCW080518R7FKEA
Thick Film Resistors - SMD 1/8watt 18.7ohms 1%

Thick Film Resistors - SMD 1/8watt 18.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-18.7CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7CTR-ND
Chip Resistor - Surface Mount 541-18.7CTR-ND
18.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4334
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4334
RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080518R7FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080518R7FKEA
Resistors - Chip Resistor - Surface Mount CRCW080518R7FKEA
RES SMD 18.7 OHM 1% 1/8W 0805

RES SMD 18.7 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080518R7FKEA 541-18.7CTR-ND 42K4334 CRCW080518R7FKEA
Product Name Thick Film Resistors - SMD 1/8watt 18.7ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details