Vishay Intertechnology, Inc. RES, 0805, 18R2, 0.1W, 1% CRCW080518R2FRT1

Description
RES, 0805, 18R2, 0.1W, 1%
Request a Quote
Description
RES, 0805, 18R2, 0.1W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 18R2, 0.1W, 1% - CRCW080518R2FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 18R2, 0.1W, 1%
CRCW080518R2FRT1
RES, 0805, 18R2, 0.1W, 1% CRCW080518R2FRT1
RES, 0805, 18R2, 0.1W, 1%

RES, 0805, 18R2, 0.1W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080518R2FRT1
Product Name RES, 0805, 18R2, 0.1W, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details