Vishay Precision Group RES 18.2 OHM 1/8W 1% 0805 SMD CRCW080518R2FKEA

Description
RES 18.2ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W 1% 0805 SMD - CRCW080518R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W 1% 0805 SMD
CRCW080518R2FKEA
RES 18.2 OHM 1/8W 1% 0805 SMD CRCW080518R2FKEA
RES 18.2ohm 1/8W 1% 0805 SMD

RES 18.2ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2CTR-ND
Chip Resistor - Surface Mount 541-18.2CTR-ND
18.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2CDKR-ND
Chip Resistor - Surface Mount 541-18.2CDKR-ND
18.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2CCT-ND
Chip Resistor - Surface Mount 541-18.2CCT-ND
18.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4333
Res, Thick Film, 18R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4333
RES, THICK FILM, 18R2, 1%, 0.125W, 0805, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.125W, 0805, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R2, 1%, 0.125W, 0805; Resistance Vishay - 52K9927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.125W, 0805; Resistance Vishay
52K9927
Res, Thick Film, 18R2, 1%, 0.125W, 0805; Resistance Vishay 52K9927
RES, THICK FILM, 18R2, 1%, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080518R2FKEA 541-18.2CTR-ND 42K4333
Product Name RES 18.2 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 18R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details