Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080518R0JNEA

Description
18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-18ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18ACT-ND
Chip Resistor - Surface Mount 541-18ACT-ND
18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18ATR-ND
Chip Resistor - Surface Mount 541-18ATR-ND
18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18ADKR-ND
Chip Resistor - Surface Mount 541-18ADKR-ND
18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18R 1/10W 5% 0805 TF - CRCW080518R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18R 1/10W 5% 0805 TF
CRCW080518R0JNEA
RES 18R 1/10W 5% 0805 TF CRCW080518R0JNEA
RES 18R 1/10W 5% 0805 TF

RES 18R 1/10W 5% 0805 TF

Supplier's Site
Res, 18Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3066
Res, 18Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3066
RES, 18OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 18OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-18ACT-ND CRCW080518R0JNEA 33AK3066
Product Name Chip Resistor - Surface Mount RES 18R 1/10W 5% 0805 TF Res, 18Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data