Vishay Precision Group Chip Resistor - Surface Mount CRCW080518R0FKEBC

Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080518R0FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080518R0FKEBC-ND
Chip Resistor - Surface Mount CRCW080518R0FKEBC-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 18R 1% Et5 E3 Rohs Compliant Vishay - 59AC3768 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 18R 1% Et5 E3 Rohs Compliant Vishay
59AC3768
D12/crcw0805-C 100 18R 1% Et5 E3 Rohs Compliant Vishay 59AC3768
D12/CRCW0805-C 100 18R 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 18R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080518R0FKEBC-ND 59AC3768
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 18R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details