Vishay Precision Group Chip Resistor - Surface Mount CRCW080518R0FKEAHP

Description
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080518R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080518R0FKEAHPDKR-ND
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080518R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080518R0FKEAHPTR-ND
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080518R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080518R0FKEAHPCT-ND
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123423P
Surface Mount Resistors 8123423P
Vishay CRCW080518R0FKEAHP

Vishay CRCW080518R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8123423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123423
Surface Mount Resistors 8123423
Vishay CRCW080518R0FKEAHP

Vishay CRCW080518R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701958
Surface Mount Resistors 1701958
Vishay CRCW080518R0FKEAHP

Vishay CRCW080518R0FKEAHP

Supplier's Site
RES 18.0 OHM .33W 1% 0805 SMD - CRCW080518R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM .33W 1% 0805 SMD
CRCW080518R0FKEAHP
RES 18.0 OHM .33W 1% 0805 SMD CRCW080518R0FKEAHP
RES 18.0ohm .33W 1% 0805 SMD

RES 18.0ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 52X0281 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
52X0281
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 52X0281
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4744
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4744
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0250
Res, 18R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0250
RES, 18R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW080518R0FKEAHPDKR-ND 8123423P 8123423 CRCW080518R0FKEAHP 52X0281 12AC0250
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 18.0 OHM .33W 1% 0805 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 18R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details