Vishay Precision Group Chip Resistor - Surface Mount CRCW080518R0FKEA

Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-18.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0CTR-ND
Chip Resistor - Surface Mount 541-18.0CTR-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0CCT-ND
Chip Resistor - Surface Mount 541-18.0CCT-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0CDKR-ND
Chip Resistor - Surface Mount 541-18.0CDKR-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW080518R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW080518R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW080518R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Surface Mount Resistors - 6790964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790964
Surface Mount Resistors 6790964
Vishay CRCW080518R0FKEA

Vishay CRCW080518R0FKEA

Supplier's Site
Surface Mount Resistors - 1694543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694543
Surface Mount Resistors 1694543
Vishay CRCW080518R0FKEA

Vishay CRCW080518R0FKEA

Supplier's Site
Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Vishay - 52K9926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Vishay
52K9926
Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Vishay 52K9926
RES, THICK FILM, 18R, 1%, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4332
Res, Thick Film, 18R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4332
RES, THICK FILM, 18R, 1%, 0.125W, 0805, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.125W, 0805, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-18.0CTR-ND CRCW080518R0FKEA 6790964 52K9926 42K4332
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Surface Mount Resistors Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 18R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers