Vishay Precision Group Chip Resistor - Surface Mount CRCW080518K2FKTA

Description
RES SMD 18.2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 18.2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080518K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080518K2FKTACT-ND
RES SMD 18.2K OHM 1% 1/8W 0805

RES SMD 18.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080518K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080518K2FKTATR-ND
18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080518K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080518K2FKTADKR-ND
RES SMD 18.2K OHM 1% 1/8W 0805

RES SMD 18.2K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW080518K2FKTA - CRCW080518K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080518K2FKTA
CRCW080518K2FKTA
CRCW080518K2FKTA CRCW080518K2FKTA
CRCW080518K2FKTA

CRCW080518K2FKTA

Supplier's Site
Res, Thick Film, 18K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4895
Res, Thick Film, 18K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4895
RES, THICK FILM, 18K2, 1%, 0.125W, 0805, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K2, 1%, 0.125W, 0805, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 90B2160 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
90B2160
Thick Film Chip Resistor; Resistance Vishay 90B2160
THICK FILM CHIP RESISTOR; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080518K2FKTACT-ND CRCW080518K2FKTA 07J4895
Product Name Chip Resistor - Surface Mount CRCW080518K2FKTA Res, Thick Film, 18K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details