18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
18.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 18K2, 1%, 0.125W, 0805; Resistance:18.2kohm;
RES, THICK FILM, 18K2, 1%, 0.125W, 0805, REEL; Resistance:18.2kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES SMD 18.2K OHM 1% 1/8W 0805
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6790967 | CRCW080518K2FKEA | 541-18.2KCDKR-ND | 52K9924 | 61M5453 | CRCW080518K2FKEA |
| Product Name | Surface Mount Resistors | CRCW080518K2FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 18K2, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use |