Vishay Intertechnology, Inc. THICK FILM,0603,18.2K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080518K2DKTAP

Description
THICK FILM,0603,18.2Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet
Description
THICK FILM,0603,18.2Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,0603,18.2K OHM,0.5%,1/10W,100PPM,SMD,TR - CRCW080518K2DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,18.2K OHM,0.5%,1/10W,100PPM,SMD,TR
CRCW080518K2DKTAP
THICK FILM,0603,18.2K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080518K2DKTAP
THICK FILM,0603,18.2Kohm,0 .5%,1/10W,100PPM,SMD ,TR

THICK FILM,0603,18.2Kohm,0.5%,1/10W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW080518K2DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080518K2DKTAP-ND
Chip Resistor - Surface Mount CRCW080518K2DKTAP-ND
18.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080518K2DKTAP CRCW080518K2DKTAP-ND
Product Name THICK FILM,0603,18.2K OHM,0.5%,1/10W,100PPM,SMD,TR Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0805; 0805
Resistance Range 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details