Vishay Precision Group Chip Resistor - Surface Mount CRCW080518K0JNEA

Description
18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-18KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KACT-ND
Chip Resistor - Surface Mount 541-18KACT-ND
18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KADKR-ND
Chip Resistor - Surface Mount 541-18KADKR-ND
18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KATR-ND
Chip Resistor - Surface Mount 541-18KATR-ND
18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080518K0JNEA - CRCW080518K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080518K0JNEA
CRCW080518K0JNEA
CRCW080518K0JNEA CRCW080518K0JNEA
CRCW080518K0JNEA

CRCW080518K0JNEA

Supplier's Site
Res, Thick Film, 18K, 5%, 0.125W, 0805; Resistance Vishay - 59M6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.125W, 0805; Resistance Vishay
59M6861
Res, Thick Film, 18K, 5%, 0.125W, 0805; Resistance Vishay 59M6861
RES, THICK FILM, 18K, 5%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 26C2121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.125W, 0805, Reel; Resistance Vishay
26C2121
Res, Thick Film, 18K, 5%, 0.125W, 0805, Reel; Resistance Vishay 26C2121
RES, THICK FILM, 18K, 5%, 0.125W, 0805, REEL; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.125W, 0805, REEL; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-18KACT-ND CRCW080518K0JNEA 59M6861 26C2121
Product Name Chip Resistor - Surface Mount CRCW080518K0JNEA Res, Thick Film, 18K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 18K, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details