Vishay Precision Group Chip Resistor - Surface Mount CRCW080518K0FKTA

Description
RES SMD 18K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 18K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080518K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080518K0FKTACT-ND
RES SMD 18K OHM 1% 1/8W 0805

RES SMD 18K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080518K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080518K0FKTADKR-ND
RES SMD 18K OHM 1% 1/8W 0805

RES SMD 18K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080518K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080518K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080518K0FKTATR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080518K0FKTA - CRCW080518K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080518K0FKTA
CRCW080518K0FKTA
CRCW080518K0FKTA CRCW080518K0FKTA
CRCW080518K0FKTA

CRCW080518K0FKTA

Supplier's Site
Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4890
Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4890
RES, THICK FILM, 18K, 1%, 0.125W, 0805, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K, 1%, 0.125W, 0805, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080518K0FKTACT-ND CRCW080518K0FKTA 07J4890
Product Name Chip Resistor - Surface Mount CRCW080518K0FKTA Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details