Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW080518K0FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 18 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 18 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 18 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 18 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Surface Mount Resistors - 6790958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790958
Surface Mount Resistors 6790958
Vishay CRCW080518K0FKEA

Vishay CRCW080518K0FKEA

Supplier's Site
Surface Mount Resistors - 1694541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694541
Surface Mount Resistors 1694541
Vishay CRCW080518K0FKEA

Vishay CRCW080518K0FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW080518K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW080518K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080518K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Chip Resistor - Surface Mount - 541-18.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KCTR-ND
Chip Resistor - Surface Mount 541-18.0KCTR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KCCT-ND
Chip Resistor - Surface Mount 541-18.0KCCT-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KCDKR-ND
Chip Resistor - Surface Mount 541-18.0KCDKR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 150V Resistor - 52-CRCW080518K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 150V Resistor
52-CRCW080518K0FKEA
Automotive SMD 150V Resistor 52-CRCW080518K0FKEA
0805 18kR 1% 150V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW080518K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080518K0FKEA can be used for catalog matching and distributor lookup.

0805 18kR 1% 150V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW080518K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080518K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Vishay - 52K9923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Vishay
52K9923
Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Vishay 52K9923
RES, THICK FILM, 18K, 1%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4329
Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4329
RES, THICK FILM, 18K, 1%, 0.125W, 0805, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.125W, 0805, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080518K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080518K0FKEA
Chip Resistor - Surface Mount CRCW080518K0FKEA
RES SMD 18K OHM 1% 1/8W 0805

RES SMD 18K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790958 CRCW080518K0FKEA 541-18.0KCTR-ND 52-CRCW080518K0FKEA 52K9923 42K4329 CRCW080518K0FKEA
Product Name Resistors Chip Resistor - Surface Mount Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Chip Resistor - Surface Mount Automotive SMD 150V Resistor Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 18K, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data