Vishay Precision Group Chip Resistor - Surface Mount CRCW0805187RFKEA

Description
187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-187CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187CCT-ND
Chip Resistor - Surface Mount 541-187CCT-ND
187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187CDKR-ND
Chip Resistor - Surface Mount 541-187CDKR-ND
187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187CTR-ND
Chip Resistor - Surface Mount 541-187CTR-ND
187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:187ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805187RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:187ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805187RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:187ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805187RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:187ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:187ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 187R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4340
Res, Thick Film, 187R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4340
RES, THICK FILM, 187R, 1%, 0.125W, 0805, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.125W, 0805, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 187R, 1%, 0.125W, 0805; Resistance Vishay - 52K9934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.125W, 0805; Resistance Vishay
52K9934
Res, Thick Film, 187R, 1%, 0.125W, 0805; Resistance Vishay 52K9934
RES, THICK FILM, 187R, 1%, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-187CCT-ND CRCW0805187RFKEA 42K4340 52K9934
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:187ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 187R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 187R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details