Vishay Precision Group Chip Resistor - Surface Mount CRCW0805187KFKTA

Description
187 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805187KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805187KFKTA-ND
Chip Resistor - Surface Mount CRCW0805187KFKTA-ND
187 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 187Kohms 1% 100ppm - CRCW0805187KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 187Kohms 1% 100ppm
CRCW0805187KFKTA
Thick Film Resistors - SMD 1/8watt 187Kohms 1% 100ppm CRCW0805187KFKTA
Thick Film Resistors - SMD 1/8watt 187Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 187Kohms 1% 100ppm

Supplier's Site
Resistor, Thick Film, 187Kohm, 125Mw, 1%; Resistance Vishay - 36C9483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 187Kohm, 125Mw, 1%; Resistance Vishay
36C9483
Resistor, Thick Film, 187Kohm, 125Mw, 1%; Resistance Vishay 36C9483
RESISTOR, THICK FILM, 187KOHM, 125mW, 1%; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 187KOHM, 125mW, 1%; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 187K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4901
Res, Thick Film, 187K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4901
RES, THICK FILM, 187K, 1%, 0.125W, 0805, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 187K, 1%, 0.125W, 0805, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805187KFKTA-ND CRCW0805187KFKTA 36C9483
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 187Kohms 1% 100ppm Resistor, Thick Film, 187Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details