VISHAY INTERTECHNOLOGY, INC.
CRCW08051872FB02 -- 18.7K 1% 1/10W SMT-0805
Vishay Intertechnology, Inc.
18.7K 1% 1/10W SMT-0805
CRCW08051872FB02
Description
18.7K 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
18.7K 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051872FB02 |
|
Product Name
|
18.7K 1% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details