VISHAY INTERTECHNOLOGY, INC.
CRCW0805184JRT1 -- RES 180K 5% 0805
Vishay Intertechnology, Inc.
RES 180K 5% 0805
CRCW0805184JRT1
Description
RES 180K 5% 0805
Request a Quote
Email Supplier
Description
RES 180K 5% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805184JRT1 |
|
Product Name
|
RES 180K 5% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
33 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details