VISHAY INTERTECHNOLOGY, INC.
CRCW0805183JT -- RES, 18K OHM 1/10W 805 5%
Vishay Intertechnology, Inc.
RES, 18K OHM 1/10W 805 5%
CRCW0805183JT
Description
RES, 18Kohm 1/10W 805 5%
Request a Quote
Email Supplier
Description
RES, 18Kohm 1/10W 805 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805183JT |
|
Product Name
|
RES, 18K OHM 1/10W 805 5% |
|
Resistance Range
|
18000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.13E6 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers