Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 18Kohms 5% CRCW0805182RFKEB

Description
Thick Film Resistors - SMD 1/8watt 18Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 18Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 18Kohms 5% - CRCW0805182RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 18Kohms 5%
CRCW0805182RFKEB
Thick Film Resistors - SMD 1/8watt 18Kohms 5% CRCW0805182RFKEB
Thick Film Resistors - SMD 1/8watt 18Kohms 5%

Thick Film Resistors - SMD 1/8watt 18Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805182RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805182RFKEB-ND
Chip Resistor - Surface Mount CRCW0805182RFKEB-ND
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805182RFKEB CRCW0805182RFKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 18Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 18000 ohms 182 ohms
Tolerance 5 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers