Vishay Precision Group Chip Resistor - Surface Mount CRCW0805182KFKTA

Description
182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805182KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805182KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805182KFKTATR-ND
182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805182KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805182KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805182KFKTADKR-ND
RES SMD 182K OHM 1% 1/8W 0805

RES SMD 182K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805182KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805182KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805182KFKTACT-ND
RES SMD 182K OHM 1% 1/8W 0805

RES SMD 182K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW0805182KFKTA - CRCW0805182KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805182KFKTA
CRCW0805182KFKTA
CRCW0805182KFKTA CRCW0805182KFKTA
CRCW0805182KFKTA

CRCW0805182KFKTA

Supplier's Site
Res, Thick Film, 182K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4896
Res, Thick Film, 182K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4896
RES, THICK FILM, 182K, 1%, 0.125W, 0805, REEL; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 182K, 1%, 0.125W, 0805, REEL; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805182KFKTATR-ND CRCW0805182KFKTA 07J4896
Product Name Chip Resistor - Surface Mount CRCW0805182KFKTA Res, Thick Film, 182K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details