182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 182K, 1%, 0.125W, 0805, REEL; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 182K, 1%, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 182kΩ 0805 Chip Resistor - Surface Mount ROHS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-182KCTR-ND | CRCW0805182KFKEA | 42K4337 | 17930-CRCW0805182KFKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:182kohm; Resistance Tolerance:+/- 1%; Power Rating... | Res, Thick Film, 182K, 1%, 0.125W, 0805, Reel; Resistance Vishay | 125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 182kΩ 0805 Chip Resistor - Surface Mount ROHS |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |