Vishay Intertechnology, Inc. RES, SMD, 180 OHM, 5%, 1/8W, RMF CRCW0805181JT

Description
RES, SMD, 180ohm, 5%, 1/8W, RMF
Request a Quote
Description
RES, SMD, 180ohm, 5%, 1/8W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 180 OHM, 5%, 1/8W, RMF - CRCW0805181JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 180 OHM, 5%, 1/8W, RMF
CRCW0805181JT
RES, SMD, 180 OHM, 5%, 1/8W, RMF CRCW0805181JT
RES, SMD, 180ohm, 5%, 1/8W, RMF

RES, SMD, 180ohm, 5%, 1/8W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805181JT
Product Name RES, SMD, 180 OHM, 5%, 1/8W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers