Vishay Intertechnology, Inc. RES, TF, 180, 5%, 1/10W, 0805 CRCW0805181J

Description
RES, TF, 180, 5%, 1/10W, 0805
Request a Quote
Description
RES, TF, 180, 5%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 180, 5%, 1/10W, 0805 - CRCW0805181J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 180, 5%, 1/10W, 0805
CRCW0805181J
RES, TF, 180, 5%, 1/10W, 0805 CRCW0805181J
RES, TF, 180, 5%, 1/10W, 0805

RES, TF, 180, 5%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805181J
Product Name RES, TF, 180, 5%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details