Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 180ohms 5% CRCW0805180RJNTB

Description
Thick Film Resistors - SMD 1/8watt 180ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 180ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 180ohms 5% - CRCW0805180RJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 180ohms 5%
CRCW0805180RJNTB
Thick Film Resistors - SMD 1/8watt 180ohms 5% CRCW0805180RJNTB
Thick Film Resistors - SMD 1/8watt 180ohms 5%

Thick Film Resistors - SMD 1/8watt 180ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805180RJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805180RJNTB-ND
Chip Resistor - Surface Mount CRCW0805180RJNTB-ND
180 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805180RJNTB CRCW0805180RJNTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 180ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details