Vishay Precision Group Chip Resistor - Surface Mount CRCW0805180RFKTA

Description
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805180RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805180RFKTA-ND
Chip Resistor - Surface Mount CRCW0805180RFKTA-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 180ohms 1% Non Standard - CRCW0805180RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 180ohms 1% Non Standard
CRCW0805180RFKTA
Thick Film Resistors - SMD 1/8watt 180ohms 1% Non Standard CRCW0805180RFKTA
Thick Film Resistors - SMD 1/8watt 180ohms 1% Non Standard

Thick Film Resistors - SMD 1/8watt 180ohms 1% Non Standard

Supplier's Site
Thick Film Resistor, 180 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4888 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 180 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4888
Thick Film Resistor, 180 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4888
THICK FILM RESISTOR, 180 OHM, 125mW, 1%, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 180 OHM, 125mW, 1%, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805180RFKTA-ND CRCW0805180RFKTA 07J4888
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 180ohms 1% Non Standard Thick Film Resistor, 180 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers