Vishay Precision Group Surface Mount Resistors CRCW0805180RFKEA

Description
Vishay CRCW0805180RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805180RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790942
Surface Mount Resistors 6790942
Vishay CRCW0805180RFKEA

Vishay CRCW0805180RFKEA

Supplier's Site
Surface Mount Resistors - 1694537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694537
Surface Mount Resistors 1694537
Vishay CRCW0805180RFKEA

Vishay CRCW0805180RFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805180RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805180RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805180RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
SMD 180 Ohm 125mW 150V Resistor - 52-CRCW0805180RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 125mW 150V Resistor
52-CRCW0805180RFKEA
SMD 180 Ohm 125mW 150V Resistor 52-CRCW0805180RFKEA
180 Ohm 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805180RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805180RFKEA can be used for catalog matching and distributor lookup.

180 Ohm 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805180RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805180RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-180CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180CTR-ND
Chip Resistor - Surface Mount 541-180CTR-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180CCT-ND
Chip Resistor - Surface Mount 541-180CCT-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180CDKR-ND
Chip Resistor - Surface Mount 541-180CDKR-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 180R, 1%, 0.125W, 0805; Resistance Vishay - 52K9930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.125W, 0805; Resistance Vishay
52K9930
Res, Thick Film, 180R, 1%, 0.125W, 0805; Resistance Vishay 52K9930
RES, THICK FILM, 180R, 1%, 0.125W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.125W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4336
Res, Thick Film, 180R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4336
RES, THICK FILM, 180R, 1%, 0.125W, 0805, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.125W, 0805, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805180RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805180RFKEA
Chip Resistor - Surface Mount CRCW0805180RFKEA
RES SMD 180 OHM 1% 1/8W 0805

RES SMD 180 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790942 CRCW0805180RFKEA 52-CRCW0805180RFKEA 541-180CTR-ND 52K9930 42K4336 CRCW0805180RFKEA
Product Name Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 1%; Power Rating:0.1... SMD 180 Ohm 125mW 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 180R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 180R, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers