Vishay Precision Group Chip Resistor - Surface Mount CRCW0805180KFKEA

Description
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-180KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KCDKR-ND
Chip Resistor - Surface Mount 541-180KCDKR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KCTR-ND
Chip Resistor - Surface Mount 541-180KCTR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KCCT-ND
Chip Resistor - Surface Mount 541-180KCCT-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805180KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805180KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805180KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6790948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790948
Surface Mount Resistors 6790948
Vishay CRCW0805180KFKEA

Vishay CRCW0805180KFKEA

Supplier's Site
Surface Mount Resistors - 1694539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694539
Surface Mount Resistors 1694539
Vishay CRCW0805180KFKEA

Vishay CRCW0805180KFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805180KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805180KFKEA
Chip Resistor - Surface Mount CRCW0805180KFKEA
RES SMD 180K OHM 1% 1/8W 0805

RES SMD 180K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 180K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4335
Res, Thick Film, 180K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4335
RES, THICK FILM, 180K, 1%, 0.125W, 0805, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.125W, 0805, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180K, 1%, 0.125W, 0805; Resistance Vishay - 52K9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.125W, 0805; Resistance Vishay
52K9929
Res, Thick Film, 180K, 1%, 0.125W, 0805; Resistance Vishay 52K9929
RES, THICK FILM, 180K, 1%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4522 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4522
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4522
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-180KCDKR-ND CRCW0805180KFKEA 6790948 CRCW0805180KFKEA 42K4335 27W4522
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance: 1%; Power Rating:0.... Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 180K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details