Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm CRCW080517R4FKTA

Description
Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm - CRCW080517R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm
CRCW080517R4FKTA
Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm CRCW080517R4FKTA
Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080517R4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080517R4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080517R4FKTADKR-ND
RES SMD 17.4 OHM 1% 1/8W 0805

RES SMD 17.4 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080517R4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080517R4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080517R4FKTACT-ND
RES SMD 17.4 OHM 1% 1/8W 0805

RES SMD 17.4 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080517R4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080517R4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080517R4FKTATR-ND
17.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4875
Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4875
RES, THICK FILM, 17R4, 1%, 0.125W, 0805, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 17R4, 1%, 0.125W, 0805, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080517R4FKTA 541-CRCW080517R4FKTADKR-ND 07J4875
Product Name Thick Film Resistors - SMD 1/8watt 17.4ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details