Vishay Precision Group Chip Resistor - Surface Mount CRCW080517R4FKEA

Description
17.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-17.4CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4CTR-ND
Chip Resistor - Surface Mount 541-17.4CTR-ND
17.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:17.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080517R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:17.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080517R4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:17.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080517R4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:17.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:17.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 17R4, 1%, 0.125W, 0805; Resistance Vishay - 52K9916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.125W, 0805; Resistance Vishay
52K9916
Res, Thick Film, 17R4, 1%, 0.125W, 0805; Resistance Vishay 52K9916
RES, THICK FILM, 17R4, 1%, 0.125W, 0805; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.125W, 0805; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4323
Res, Thick Film, 17R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4323
RES, THICK FILM, 17R4, 1%, 0.125W, 0805, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.125W, 0805, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-17.4CTR-ND CRCW080517R4FKEA 52K9916
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:17.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 17R4, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers