Vishay Precision Group Thick Film Resistors - SMD 1/8watt 17.8Kohms 1% CRCW080517K8FKEB

Description
Thick Film Resistors - SMD 1/8watt 17.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 17.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 17.8Kohms 1% - CRCW080517K8FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 17.8Kohms 1%
CRCW080517K8FKEB
Thick Film Resistors - SMD 1/8watt 17.8Kohms 1% CRCW080517K8FKEB
Thick Film Resistors - SMD 1/8watt 17.8Kohms 1%

Thick Film Resistors - SMD 1/8watt 17.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080517K8FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080517K8FKEB-ND
Chip Resistor - Surface Mount CRCW080517K8FKEB-ND
17.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 17K8 1% Et5 E3 Rohs Compliant Vishay - 49P0428 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 17K8 1% Et5 E3 Rohs Compliant Vishay
49P0428
D12/crcw0805 100 17K8 1% Et5 E3 Rohs Compliant Vishay 49P0428
D12/CRCW0805 100 17K8 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 17K8 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080517K8FKEB CRCW080517K8FKEB-ND 49P0428
Product Name Thick Film Resistors - SMD 1/8watt 17.8Kohms 1% Chip Resistor - Surface Mount D12/crcw0805 100 17K8 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details