Vishay Intertechnology, Inc. CRCW080517K4FKTA CRCW080517K4FKTA

Description
CRCW080517K4FKTA
Request a Quote Datasheet
Description
CRCW080517K4FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080517K4FKTA - CRCW080517K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080517K4FKTA
CRCW080517K4FKTA
CRCW080517K4FKTA CRCW080517K4FKTA
CRCW080517K4FKTA

CRCW080517K4FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080517K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080517K4FKTA-ND
Chip Resistor - Surface Mount CRCW080517K4FKTA-ND
17.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4879
Res, Thick Film, 17K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4879
RES, THICK FILM, 17K4, 1%, 0.125W, 0805, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 17K4, 1%, 0.125W, 0805, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080517K4FKTA CRCW080517K4FKTA-ND 07J4879
Product Name CRCW080517K4FKTA Chip Resistor - Surface Mount Res, Thick Film, 17K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details