Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 17.4Kohms 1% CRCW080517K4FHTA

Description
Thick Film Resistors - SMD 1/8watt 17.4Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/8watt 17.4Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 17.4Kohms 1% - CRCW080517K4FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 17.4Kohms 1%
CRCW080517K4FHTA
Thick Film Resistors - SMD 1/8watt 17.4Kohms 1% CRCW080517K4FHTA
Thick Film Resistors - SMD 1/8watt 17.4Kohms 1%

Thick Film Resistors - SMD 1/8watt 17.4Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080517K4FHTA
Product Name Thick Film Resistors - SMD 1/8watt 17.4Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details