Vishay Precision Group Chip Resistor - Surface Mount CRCW0805178KFKTA

Description
178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805178KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805178KFKTA-ND
Chip Resistor - Surface Mount CRCW0805178KFKTA-ND
178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805178KFKTA - CRCW0805178KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805178KFKTA
CRCW0805178KFKTA
CRCW0805178KFKTA CRCW0805178KFKTA
CRCW0805178KFKTA

CRCW0805178KFKTA

Supplier's Site
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay - 92B6864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay
92B6864
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay 92B6864
RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805178KFKTA-ND CRCW0805178KFKTA 92B6864
Product Name Chip Resistor - Surface Mount CRCW0805178KFKTA Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details