Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805178KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805178KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805178KFKEA
Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805178KFKEA
Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-178KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KCTR-ND
Chip Resistor - Surface Mount 541-178KCTR-ND
178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KCDKR-ND
Chip Resistor - Surface Mount 541-178KCDKR-ND
178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KCCT-ND
Chip Resistor - Surface Mount 541-178KCCT-ND
178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 178K OHM 1% 1/8W 0805 - 873-CRCW0805178KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 178K OHM 1% 1/8W 0805
873-CRCW0805178KFKEA
RES SMD 178K OHM 1% 1/8W 0805 873-CRCW0805178KFKEA
RES SMD 178K OHM 1% 1/8W 0805

RES SMD 178K OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805178KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805178KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805178KFKEA
RES SMD 178K OHM 1% 1/8W 0805

RES SMD 178K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay - 52K9921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay
52K9921
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay 52K9921
RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4327
Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4327
RES, THICK FILM, 178K, 1%, 0.125W, 0805, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.125W, 0805, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805178KFKEA 541-178KCTR-ND 873-CRCW0805178KFKEA CRCW0805178KFKEA 52K9921
Product Name Thick Film ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount RES SMD 178K OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details