VISHAY INTERTECHNOLOGY, INC.
CRCW08051781F -- RES 1.78K 1% .1W
Vishay Intertechnology, Inc.
RES 1.78K 1% .1W
CRCW08051781F
Description
RES 1.78K 1% .1W
Request a Quote
Email Supplier
Description
RES 1.78K 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051781F |
|
Product Name
|
RES 1.78K 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
147 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details