Vishay Precision Group Chip Resistor - Surface Mount CRCW0805174RFKEA

Description
174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-174CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174CCT-ND
Chip Resistor - Surface Mount 541-174CCT-ND
174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174CDKR-ND
Chip Resistor - Surface Mount 541-174CDKR-ND
174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174CTR-ND
Chip Resistor - Surface Mount 541-174CTR-ND
174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 174 OHM 1/8W 1% 0805 SMD - CRCW0805174RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/8W 1% 0805 SMD
CRCW0805174RFKEA
RES 174 OHM 1/8W 1% 0805 SMD CRCW0805174RFKEA
RES 174ohm 1/8W 1% 0805 SMD

RES 174ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 174R, 1%, 0.125W, 0805; Resistance Vishay - 52K9919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.125W, 0805; Resistance Vishay
52K9919
Res, Thick Film, 174R, 1%, 0.125W, 0805; Resistance Vishay 52K9919
RES, THICK FILM, 174R, 1%, 0.125W, 0805; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.125W, 0805; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 174R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9920
Res, Thick Film, 174R, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9920
RES, THICK FILM, 174R, 1%, 0.125W, 0805, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.125W, 0805, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-174CCT-ND CRCW0805174RFKEA 52K9919 52K9920
Product Name Chip Resistor - Surface Mount RES 174 OHM 1/8W 1% 0805 SMD Res, Thick Film, 174R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 174R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 174 ohms 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4123FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details