Vishay Precision Group Chip Resistor - Surface Mount CRCW080516R9FKEA

Description
16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9CTR-ND
Chip Resistor - Surface Mount 541-16.9CTR-ND
16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9CCT-ND
Chip Resistor - Surface Mount 541-16.9CCT-ND
16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9CDKR-ND
Chip Resistor - Surface Mount 541-16.9CDKR-ND
16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 16.9ohms 1% 100ppm - CRCW080516R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 16.9ohms 1% 100ppm
CRCW080516R9FKEA
Thick Film Resistors - SMD 1/8watt 16.9ohms 1% 100ppm CRCW080516R9FKEA
Thick Film Resistors - SMD 1/8watt 16.9ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 16.9ohms 1% 100ppm

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 16.9 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 16.9 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080516R9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080516R9FKEA
Resistors - Chip Resistor - Surface Mount CRCW080516R9FKEA
RES SMD 16.9 OHM 1% 1/8W 0805

RES SMD 16.9 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 16R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4313
Res, Thick Film, 16R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4313
RES, THICK FILM, 16R9, 1%, 0.125W, 0805, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.125W, 0805, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R9, 1%, 0.125W, 0805; Resistance Vishay - 52K9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.125W, 0805; Resistance Vishay
52K9904
Res, Thick Film, 16R9, 1%, 0.125W, 0805; Resistance Vishay 52K9904
RES, THICK FILM, 16R9, 1%, 0.125W, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.125W, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-16.9CTR-ND CRCW080516R9FKEA CRCW080516R9FKEA 42K4313
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 16.9ohms 1% 100ppm Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 16R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details