Vishay Intertechnology, Inc. RES, 16.5 1% 1/LOW 0805 CRCW080516R5FRT1

Description
RES, 16.5 1% 1/LOW 0805
Request a Quote
Description
RES, 16.5 1% 1/LOW 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 16.5 1% 1/LOW 0805 - CRCW080516R5FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 16.5 1% 1/LOW 0805
CRCW080516R5FRT1
RES, 16.5 1% 1/LOW 0805 CRCW080516R5FRT1
RES, 16.5 1% 1/LOW 0805

RES, 16.5 1% 1/LOW 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080516R5FRT1
Product Name RES, 16.5 1% 1/LOW 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details