Vishay Intertechnology, Inc. CRCW080516R2FKTA CRCW080516R2FKTA

Description
CRCW080516R2FKTA
Request a Quote Datasheet
Description
CRCW080516R2FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080516R2FKTA - CRCW080516R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080516R2FKTA
CRCW080516R2FKTA
CRCW080516R2FKTA CRCW080516R2FKTA
CRCW080516R2FKTA

CRCW080516R2FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516R2FKTA-ND
Chip Resistor - Surface Mount CRCW080516R2FKTA-ND
16.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 16.2 Ohm, 125Mw, 1%; Resistance Vishay - 07J4855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 16.2 Ohm, 125Mw, 1%; Resistance Vishay
07J4855
Resistor, Thick Film, 16.2 Ohm, 125Mw, 1%; Resistance Vishay 07J4855
RESISTOR, THICK FILM, 16.2 OHM, 125mW, 1%; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 16.2 OHM, 125mW, 1%; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080516R2FKTA CRCW080516R2FKTA-ND 07J4855
Product Name CRCW080516R2FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 16.2 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details